Vishay Intertechnology, Inc. RES 340K OHM 1W 1% AXIAL CMF70340K00FKBF

Description
RES 340Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 340Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340K OHM 1W 1% AXIAL - CMF70340K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340K OHM 1W 1% AXIAL
CMF70340K00FKBF
RES 340K OHM 1W 1% AXIAL CMF70340K00FKBF
RES 340Kohm 1W 1% AXIAL

RES 340Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70340K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70340K00FKBF-ND
Through Hole Resistors CMF70340K00FKBF-ND
340 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

340 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.4Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C3012 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.4Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C3012
Resistor,metal Film,3.4Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C3012
Resistor,Metal Film,3.4MOhms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.4MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70340K00FKBF CMF70340K00FKBF-ND 42C3012
Product Name RES 340K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.4Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 340000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers