Vishay Intertechnology, Inc. Through Hole Resistors CMF7033K333BEBF

Description
33.333 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
33.333 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF7033K333BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7033K333BEBF-ND
Through Hole Resistors CMF7033K333BEBF-ND
33.333 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.333 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 33.333K OHM 1W .1% AXIAL - CMF7033K333BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.333K OHM 1W .1% AXIAL
CMF7033K333BEBF
RES 33.333K OHM 1W .1% AXIAL CMF7033K333BEBF
RES 33.333Kohm 1W .1% AXIAL

RES 33.333Kohm 1W .1% AXIAL

Supplier's Site
Cmf70, 33.333 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C3002 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 33.333 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C3002
Cmf70, 33.333 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C3002
CMF70, 33.333 kOhm, +/- 0.1 Percent, 25 ppm

CMF70, 33.333 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7033K333BEBF-ND CMF7033K333BEBF 42C3002
Product Name Through Hole Resistors RES 33.333K OHM 1W .1% AXIAL Cmf70, 33.333 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers