Vishay/DaleMetal Film Resistors - Through Hole
33.2 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF7033K200FKEK | CMF7033K200FKEK-ND |
| Product Name | Vishay/DaleMetal Film Resistors - | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Tolerance | 1 +/- % |