Vishay Intertechnology, Inc. RES 33.2K OHM 1W 1% AXIAL CMF7033K200FKBF

Description
RES 33.2Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 33.2Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1W 1% AXIAL - CMF7033K200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1W 1% AXIAL
CMF7033K200FKBF
RES 33.2K OHM 1W 1% AXIAL CMF7033K200FKBF
RES 33.2Kohm 1W 1% AXIAL

RES 33.2Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7033K200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7033K200FKBF-ND
Through Hole Resistors CMF7033K200FKBF-ND
33.2 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF7033K200FKBF CMF7033K200FKBF-ND
Product Name RES 33.2K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details