Vishay Intertechnology, Inc. Through Hole Resistors CMF70330R00FKBF

Description
330 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
330 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF70330R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70330R00FKBF-ND
Through Hole Resistors CMF70330R00FKBF-ND
330 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 330 OHM 1W 1% AXIAL - CMF70330R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1W 1% AXIAL
CMF70330R00FKBF
RES 330 OHM 1W 1% AXIAL CMF70330R00FKBF
RES 330ohm 1W 1% AXIAL

RES 330ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF70330R00FKBF-ND CMF70330R00FKBF
Product Name Through Hole Resistors RES 330 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details