Vishay Intertechnology, Inc. RES 330K OHM 1W 5% AXIAL CMF70330K00JNEB

Description
RES 330Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 330Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330K OHM 1W 5% AXIAL - CMF70330K00JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330K OHM 1W 5% AXIAL
CMF70330K00JNEB
RES 330K OHM 1W 5% AXIAL CMF70330K00JNEB
RES 330Kohm 1W 5% AXIAL

RES 330Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF70330K00JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70330K00JNEB-ND
Through Hole Resistors CMF70330K00JNEB-ND
330 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70330K00JNEB CMF70330K00JNEB-ND
Product Name RES 330K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details