Vishay Intertechnology, Inc. RES 324K OHM 1W 1% AXIAL CMF70324K00FHEK

Description
RES 324Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 324Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324K OHM 1W 1% AXIAL - CMF70324K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324K OHM 1W 1% AXIAL
CMF70324K00FHEK
RES 324K OHM 1W 1% AXIAL CMF70324K00FHEK
RES 324Kohm 1W 1% AXIAL

RES 324Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70324K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70324K00FHEK-ND
Through Hole Resistors CMF70324K00FHEK-ND
324 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

324 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70324K00FHEK CMF70324K00FHEK-ND
Product Name RES 324K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 324000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details