Vishay Intertechnology, Inc. RES 30.9 OHM 1W 1% AXIAL CMF7030R900FKR670

Description
RES 30.9ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 30.9ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9 OHM 1W 1% AXIAL - CMF7030R900FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9 OHM 1W 1% AXIAL
CMF7030R900FKR670
RES 30.9 OHM 1W 1% AXIAL CMF7030R900FKR670
RES 30.9ohm 1W 1% AXIAL

RES 30.9ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7030R900FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7030R900FKR670-ND
Through Hole Resistors CMF7030R900FKR670-ND
30.9 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.9 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF7030R900FKR670 CMF7030R900FKR670-ND
Product Name RES 30.9 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.9 ohms 30.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details