Vishay Intertechnology, Inc. RES 30.9 OHM 1W 1% AXIAL CMF7030R900FKEK70

Description
RES 30.9ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 30.9ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9 OHM 1W 1% AXIAL - CMF7030R900FKEK70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9 OHM 1W 1% AXIAL
CMF7030R900FKEK70
RES 30.9 OHM 1W 1% AXIAL CMF7030R900FKEK70
RES 30.9ohm 1W 1% AXIAL

RES 30.9ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7030R900FKEK70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7030R900FKEK70-ND
Through Hole Resistors CMF7030R900FKEK70-ND
30.9 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.9 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF7030R900FKEK70 CMF7030R900FKEK70-ND
Product Name RES 30.9 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.9 ohms 30.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757019 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers