Vishay Intertechnology, Inc. RES 30.9 OHM 1W 1% AXIAL CMF7030R900FKBF70

Description
RES 30.9ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 30.9ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9 OHM 1W 1% AXIAL - CMF7030R900FKBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9 OHM 1W 1% AXIAL
CMF7030R900FKBF70
RES 30.9 OHM 1W 1% AXIAL CMF7030R900FKBF70
RES 30.9ohm 1W 1% AXIAL

RES 30.9ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7030R900FKBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7030R900FKBF70-ND
Through Hole Resistors CMF7030R900FKBF70-ND
30.9 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.9 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF7030R900FKBF70 CMF7030R900FKBF70-ND
Product Name RES 30.9 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.9 ohms 30.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details