Vishay Intertechnology, Inc. Through Hole Resistors CMF7030R100FKR6

Description
30.1 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
30.1 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF7030R100FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7030R100FKR6-ND
Through Hole Resistors CMF7030R100FKR6-ND
30.1 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF7030R100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF7030R100FKR6
Vishay/DaleMetal Film Resistors - CMF7030R100FKR6
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,30.1Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2981 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,30.1Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2981
Resistor,metal Film,30.1Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2981
Resistor,Metal Film,30.1Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,30.1Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7030R100FKR6-ND CMF7030R100FKR6 42C2981
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,30.1Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers