Vishay Intertechnology, Inc. Through Hole Resistors CMF7030R100FKEA

Description
30.1 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
30.1 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF7030R100FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7030R100FKEA-ND
Through Hole Resistors CMF7030R100FKEA-ND
30.1 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 30.1 OHM 1W 1% AXIAL - CMF7030R100FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1W 1% AXIAL
CMF7030R100FKEA
RES 30.1 OHM 1W 1% AXIAL CMF7030R100FKEA
RES 30.1ohm 1W 1% AXIAL

RES 30.1ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF7030R100FKEA-ND CMF7030R100FKEA
Product Name Through Hole Resistors RES 30.1 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 30.1 ohms 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details