Vishay Intertechnology, Inc. RES 301 OHM 1W 1% AXIAL CMF70301R00FKEA

Description
RES 301ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 301ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1W 1% AXIAL - CMF70301R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1W 1% AXIAL
CMF70301R00FKEA
RES 301 OHM 1W 1% AXIAL CMF70301R00FKEA
RES 301ohm 1W 1% AXIAL

RES 301ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70301R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70301R00FKEA-ND
Through Hole Resistors CMF70301R00FKEA-ND
301 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70301R00FKEA CMF70301R00FKEA-ND
Product Name RES 301 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details