Vishay Intertechnology, Inc. Through Hole Resistors CMF70301K00FKR6

Description
301 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
301 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF70301K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70301K00FKR6-ND
Through Hole Resistors CMF70301K00FKR6-ND
301 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 301K OHM 1W 1% AXIAL - CMF70301K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1W 1% AXIAL
CMF70301K00FKR6
RES 301K OHM 1W 1% AXIAL CMF70301K00FKR6
RES 301Kohm 1W 1% AXIAL

RES 301Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,3.01Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2991 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.01Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2991
Resistor,metal Film,3.01Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2991
Resistor,Metal Film,3.01MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.01MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70301K00FKR6-ND CMF70301K00FKR6 42C2991
Product Name Through Hole Resistors RES 301K OHM 1W 1% AXIAL Resistor,metal Film,3.01Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details