Vishay Intertechnology, Inc. Through Hole Resistors CMF702R4300FLBF

Description
2.43 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.43 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF702R4300FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF702R4300FLBF-ND
Through Hole Resistors CMF702R4300FLBF-ND
2.43 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.43 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.43 OHM 1W 1% AXIAL - CMF702R4300FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43 OHM 1W 1% AXIAL
CMF702R4300FLBF
RES 2.43 OHM 1W 1% AXIAL CMF702R4300FLBF
RES 2.43ohm 1W 1% AXIAL

RES 2.43ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,2.43Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 42C2754 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.43Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
42C2754
Resistor,metal Film,2.43Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 42C2754
Resistor,Metal Film,2.43Ohms,500WV, 1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,2.43Ohms,500WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF702R4300FLBF-ND CMF702R4300FLBF 42C2754
Product Name Through Hole Resistors RES 2.43 OHM 1W 1% AXIAL Resistor,metal Film,2.43Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.43 ohms 2.43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details