Vishay Intertechnology, Inc. RES 2 OHM 1W 1% AXIAL CMF702R0000FKBF

Description
RES 2ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2 OHM 1W 1% AXIAL - CMF702R0000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 1W 1% AXIAL
CMF702R0000FKBF
RES 2 OHM 1W 1% AXIAL CMF702R0000FKBF
RES 2ohm 1W 1% AXIAL

RES 2ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF702R0000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF702R0000FKBF-ND
Through Hole Resistors CMF702R0000FKBF-ND
2 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41J2900 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41J2900
Resistor,metal Film,2Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41J2900
Resistor,Metal Film,2Ohms,500WV,1+/ -% Tol,-100,100ppm-TC

Resistor,Metal Film,2Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF702R0000FKBF CMF702R0000FKBF-ND 41J2900
Product Name RES 2 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,2Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details