Vishay Intertechnology, Inc. RES 2.5M OHM 1W .1% AXIAL CMF702M5000BEBF

Description
RES 2.5Mohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.5Mohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.5M OHM 1W .1% AXIAL - CMF702M5000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5M OHM 1W .1% AXIAL
CMF702M5000BEBF
RES 2.5M OHM 1W .1% AXIAL CMF702M5000BEBF
RES 2.5Mohm 1W .1% AXIAL

RES 2.5Mohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF702M5000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF702M5000BEBF-ND
Through Hole Resistors CMF702M5000BEBF-ND
2.5 MOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.5 MOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF702M5000BEBF CMF702M5000BEBF-ND
Product Name RES 2.5M OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.50E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details