Vishay Intertechnology, Inc. RES 2.21M OHM 1W 1% AXIAL CMF702M2100FKEK

Description
RES 2.21Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.21Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21M OHM 1W 1% AXIAL - CMF702M2100FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21M OHM 1W 1% AXIAL
CMF702M2100FKEK
RES 2.21M OHM 1W 1% AXIAL CMF702M2100FKEK
RES 2.21Mohm 1W 1% AXIAL

RES 2.21Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF702M2100FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF702M2100FKEK-ND
Through Hole Resistors CMF702M2100FKEK-ND
2.21 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF702M2100FKEK CMF702M2100FKEK-ND
Product Name RES 2.21M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.21E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details