Vishay Intertechnology, Inc. Through Hole Resistors CMF702M2000FKBF

Description
2.2 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.2 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF702M2000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF702M2000FKBF-ND
Through Hole Resistors CMF702M2000FKBF-ND
2.2 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF702M2000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF702M2000FKBF
Metal Film Resistors - CMF702M2000FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf70, 2.2 Mohm, +/1 Percent, 100 Ppm Vishay - 42C2733 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 2.2 Mohm, +/1 Percent, 100 Ppm Vishay
42C2733
Cmf70, 2.2 Mohm, +/1 Percent, 100 Ppm Vishay 42C2733
CMF70, 2.2 MOhm, +/- 1 Percent, 100 ppm

CMF70, 2.2 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF702M2000FKBF-ND CMF702M2000FKBF 42C2733
Product Name Through Hole Resistors Metal Film Resistors - Cmf70, 2.2 Mohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details