Vishay Intertechnology, Inc. Through Hole Resistors CMF702M1500FKR6

Description
2.15 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.15 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF702M1500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF702M1500FKR6-ND
Through Hole Resistors CMF702M1500FKR6-ND
2.15 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.15 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.15M OHM 1W 1% AXIAL - CMF702M1500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15M OHM 1W 1% AXIAL
CMF702M1500FKR6
RES 2.15M OHM 1W 1% AXIAL CMF702M1500FKR6
RES 2.15Mohm 1W 1% AXIAL

RES 2.15Mohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,2.15Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2729 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.15Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2729
Resistor,metal Film,2.15Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2729
Resistor,Metal Film,2.15MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.15MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF702M1500FKR6-ND CMF702M1500FKR6 42C2729
Product Name Through Hole Resistors RES 2.15M OHM 1W 1% AXIAL Resistor,metal Film,2.15Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details