Vishay Intertechnology, Inc. RES 2.15M OHM 1W 1% AXIAL CMF702M1500FHRE

Description
RES 2.15Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.15Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15M OHM 1W 1% AXIAL - CMF702M1500FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15M OHM 1W 1% AXIAL
CMF702M1500FHRE
RES 2.15M OHM 1W 1% AXIAL CMF702M1500FHRE
RES 2.15Mohm 1W 1% AXIAL

RES 2.15Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF702M1500FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF702M1500FHRE-ND
Through Hole Resistors CMF702M1500FHRE-ND
2.15 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.15 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.15Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C2723 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.15Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C2723
Resistor,metal Film,2.15Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C2723
Resistor,Metal Film,2.15MOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.15MOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF702M1500FHRE CMF702M1500FHRE-ND 42C2723
Product Name RES 2.15M OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.15Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.15E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-BPR58CR10J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers