Vishay Intertechnology, Inc. RES 2.1M OHM 1W 1% AXIAL CMF702M1000FKEB

Description
RES 2.1Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.1Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.1M OHM 1W 1% AXIAL - CMF702M1000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1M OHM 1W 1% AXIAL
CMF702M1000FKEB
RES 2.1M OHM 1W 1% AXIAL CMF702M1000FKEB
RES 2.1Mohm 1W 1% AXIAL

RES 2.1Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF702M1000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF702M1000FKEB-ND
Through Hole Resistors CMF702M1000FKEB-ND
2.1 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.1 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF702M1000FKEB CMF702M1000FKEB-ND
Product Name RES 2.1M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.10E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details