Vishay Intertechnology, Inc. RES 2M OHM 1W 1% AXIAL CMF702M0000FLEA

Description
RES 2Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2M OHM 1W 1% AXIAL - CMF702M0000FLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 1W 1% AXIAL
CMF702M0000FLEA
RES 2M OHM 1W 1% AXIAL CMF702M0000FLEA
RES 2Mohm 1W 1% AXIAL

RES 2Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF702M0000FLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF702M0000FLEA-ND
Through Hole Resistors CMF702M0000FLEA-ND
2 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF702M0000FLEA CMF702M0000FLEA-ND
Product Name RES 2M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details