Vishay Intertechnology, Inc. RES 2M OHM 1W 0.1% AXIAL CMF702M0000BER6

Description
RES 2Mohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2Mohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2M OHM 1W 0.1% AXIAL - CMF702M0000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 1W 0.1% AXIAL
CMF702M0000BER6
RES 2M OHM 1W 0.1% AXIAL CMF702M0000BER6
RES 2Mohm 1W 0.1% AXIAL

RES 2Mohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF702M0000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF702M0000BER6-ND
Through Hole Resistors CMF702M0000BER6-ND
2 MOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 MOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF702M0000BER6 CMF702M0000BER6-ND
Product Name RES 2M OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.00E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details