Vishay Intertechnology, Inc. Through Hole Resistors CMF702M0000BEEK

Description
2 MOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2 MOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF702M0000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF702M0000BEEK-ND
Through Hole Resistors CMF702M0000BEEK-ND
2 MOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 MOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2M OHM 1W 0.1% AXIAL - CMF702M0000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 1W 0.1% AXIAL
CMF702M0000BEEK
RES 2M OHM 1W 0.1% AXIAL CMF702M0000BEEK
RES 2Mohm 1W 0.1% AXIAL

RES 2Mohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF702M0000BEEK - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF702M0000BEEK
Through Hole Resistors CMF702M0000BEEK
RES 2M OHM 1.75W 0.1% AXIAL

RES 2M OHM 1.75W 0.1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF702M0000BEEK-ND CMF702M0000BEEK CMF702M0000BEEK
Product Name Through Hole Resistors RES 2M OHM 1W 0.1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers