Vishay Intertechnology, Inc. RES 2.61K OHM 1W 1% AXIAL CMF702K6100FKBF

Description
RES 2.61Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.61Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 1W 1% AXIAL - CMF702K6100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1W 1% AXIAL
CMF702K6100FKBF
RES 2.61K OHM 1W 1% AXIAL CMF702K6100FKBF
RES 2.61Kohm 1W 1% AXIAL

RES 2.61Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF702K6100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF702K6100FKBF-ND
Through Hole Resistors CMF702K6100FKBF-ND
2.61 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.61 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,26.1Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2690 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,26.1Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2690
Resistor,metal Film,26.1Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2690
Resistor,Metal Film,26.1KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,26.1KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF702K6100FKBF CMF702K6100FKBF-ND 42C2690
Product Name RES 2.61K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,26.1Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2610 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details