Vishay Intertechnology, Inc. Through Hole Resistors CMF702K0480BEEK

Description
2.048 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.048 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF702K0480BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF702K0480BEEK-ND
Through Hole Resistors CMF702K0480BEEK-ND
2.048 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.048 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.048K OHM 1W .1% AXIAL - CMF702K0480BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.048K OHM 1W .1% AXIAL
CMF702K0480BEEK
RES 2.048K OHM 1W .1% AXIAL CMF702K0480BEEK
RES 2.048Kohm 1W .1% AXIAL

RES 2.048Kohm 1W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF702K0480BEEK-ND CMF702K0480BEEK
Product Name Through Hole Resistors RES 2.048K OHM 1W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details