Vishay Intertechnology, Inc. Through Hole Resistors CMF702K0000GKRE

Description
2 kOhms ±2% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2 kOhms ±2% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF702K0000GKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF702K0000GKRE-ND
Through Hole Resistors CMF702K0000GKRE-ND
2 kOhms ±2% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±2% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2K OHM 1W 2% AXIAL - CMF702K0000GKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1W 2% AXIAL
CMF702K0000GKRE
RES 2K OHM 1W 2% AXIAL CMF702K0000GKRE
RES 2Kohm 1W 2% AXIAL

RES 2Kohm 1W 2% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF702K0000GKRE-ND CMF702K0000GKRE
Product Name Through Hole Resistors RES 2K OHM 1W 2% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details