Vishay Intertechnology, Inc. RES 2K OHM 1W 0.1% AXIAL CMF702K0000BEEA

Description
RES 2Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1W 0.1% AXIAL - CMF702K0000BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1W 0.1% AXIAL
CMF702K0000BEEA
RES 2K OHM 1W 0.1% AXIAL CMF702K0000BEEA
RES 2Kohm 1W 0.1% AXIAL

RES 2Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF702K0000BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF702K0000BEEA-ND
Through Hole Resistors CMF702K0000BEEA-ND
2 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF702K0000BEEA CMF702K0000BEEA-ND
Product Name RES 2K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details