Vishay Intertechnology, Inc. RES 280K OHM 1W 1% AXIAL CMF70280K00FKR6

Description
RES 280Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 280Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280K OHM 1W 1% AXIAL - CMF70280K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280K OHM 1W 1% AXIAL
CMF70280K00FKR6
RES 280K OHM 1W 1% AXIAL CMF70280K00FKR6
RES 280Kohm 1W 1% AXIAL

RES 280Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70280K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70280K00FKR6-ND
Through Hole Resistors CMF70280K00FKR6-ND
280 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

280 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.8Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2924 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.8Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2924
Resistor,metal Film,2.8Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2924
Resistor,Metal Film,2.8MOhms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.8MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70280K00FKR6 CMF70280K00FKR6-ND 42C2924
Product Name RES 280K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.8Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 280000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers