Vishay Intertechnology, Inc. Through Hole Resistors CMF7027R400FKEB

Description
27.4 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
27.4 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF7027R400FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7027R400FKEB-ND
Through Hole Resistors CMF7027R400FKEB-ND
27.4 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 27.4 OHM 1W 1% AXIAL - CMF7027R400FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 1W 1% AXIAL
CMF7027R400FKEB
RES 27.4 OHM 1W 1% AXIAL CMF7027R400FKEB
RES 27.4ohm 1W 1% AXIAL

RES 27.4ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF7027R400FKEB-ND CMF7027R400FKEB
Product Name Through Hole Resistors RES 27.4 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 27.4 ohms 27.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details