Vishay Precision Group Cmf70, 27.1 Kohm, +/0.1 Percent, 25 Ppm Vishay CMF7027K100BER8

Description
CMF70, 27.1 kOhm, +/- 0.1 Percent, 25 ppm
Description
CMF70, 27.1 kOhm, +/- 0.1 Percent, 25 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf70, 27.1 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C2896 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 27.1 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C2896
Cmf70, 27.1 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C2896
CMF70, 27.1 kOhm, +/- 0.1 Percent, 25 ppm

CMF70, 27.1 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 42C2896
Product Name Cmf70, 27.1 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details