Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF7027K100BER7

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF7027K100BER7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF7027K100BER7
Vishay/DaleMetal Film Resistors - CMF7027K100BER7
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf70, 27.1 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C2895 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 27.1 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C2895
Cmf70, 27.1 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C2895
CMF70, 27.1 kOhm, +/- 0.1 Percent, 25 ppm

CMF70, 27.1 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF7027K100BER7 42C2895
Product Name Vishay/DaleMetal Film Resistors - Cmf70, 27.1 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers