Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF7027K000JKR7

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF7027K000JKR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF7027K000JKR7
Vishay/DaleMetal Film Resistors - CMF7027K000JKR7
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf70, 27 Kohm, +/5 Percent, 100 Ppm Vishay - 42C2890 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 27 Kohm, +/5 Percent, 100 Ppm Vishay
42C2890
Cmf70, 27 Kohm, +/5 Percent, 100 Ppm Vishay 42C2890
CMF70, 27 kOhm, +/- 5 Percent, 100 ppm

CMF70, 27 kOhm, +/- 5 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF7027K000JKR7 42C2890
Product Name Vishay/DaleMetal Film Resistors - Cmf70, 27 Kohm, +/5 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers