Vishay Intertechnology, Inc. RES 27K OHM 1W 5% AXIAL CMF7027K000JKEB

Description
RES 27Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 27Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27K OHM 1W 5% AXIAL - CMF7027K000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27K OHM 1W 5% AXIAL
CMF7027K000JKEB
RES 27K OHM 1W 5% AXIAL CMF7027K000JKEB
RES 27Kohm 1W 5% AXIAL

RES 27Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF7027K000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7027K000JKEB-ND
Through Hole Resistors CMF7027K000JKEB-ND
27 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF7027K000JKEB CMF7027K000JKEB-ND
Product Name RES 27K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details