Vishay Intertechnology, Inc. Through Hole Resistors CMF7027K000JKBF

Description
27 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
27 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF7027K000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7027K000JKBF-ND
Through Hole Resistors CMF7027K000JKBF-ND
27 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 27K OHM 1W 5% AXIAL - CMF7027K000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27K OHM 1W 5% AXIAL
CMF7027K000JKBF
RES 27K OHM 1W 5% AXIAL CMF7027K000JKBF
RES 27Kohm 1W 5% AXIAL

RES 27Kohm 1W 5% AXIAL

Supplier's Site
Resistor,metal Film,270Kohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 42C2888 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,270Kohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
42C2888
Resistor,metal Film,270Kohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 42C2888
Resistor,Metal Film,270KOhms,500WV, 5+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,270KOhms,500WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7027K000JKBF-ND CMF7027K000JKBF 42C2888
Product Name Through Hole Resistors RES 27K OHM 1W 5% AXIAL Resistor,metal Film,270Kohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details