Vishay Intertechnology, Inc. RES 270K OHM 1W 5% AXIAL CMF70270K00JKBF

Description
RES 270Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 270Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270K OHM 1W 5% AXIAL - CMF70270K00JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1W 5% AXIAL
CMF70270K00JKBF
RES 270K OHM 1W 5% AXIAL CMF70270K00JKBF
RES 270Kohm 1W 5% AXIAL

RES 270Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF70270K00JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70270K00JKBF-ND
Through Hole Resistors CMF70270K00JKBF-ND
270 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.7Mohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 42C2914 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.7Mohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
42C2914
Resistor,metal Film,2.7Mohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 42C2914
Resistor,Metal Film,2.7MOhms,500WV, 5+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.7MOhms,500WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70270K00JKBF CMF70270K00JKBF-ND 42C2914
Product Name RES 270K OHM 1W 5% AXIAL Through Hole Resistors Resistor,metal Film,2.7Mohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details