Vishay Intertechnology, Inc. RES 270K OHM 1W 1% AXIAL CMF70270K00FKR6

Description
RES 270Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 270Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270K OHM 1W 1% AXIAL - CMF70270K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1W 1% AXIAL
CMF70270K00FKR6
RES 270K OHM 1W 1% AXIAL CMF70270K00FKR6
RES 270Kohm 1W 1% AXIAL

RES 270Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70270K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70270K00FKR6-ND
Through Hole Resistors CMF70270K00FKR6-ND
270 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf70, 270 Kohm, +/1 Percent, 100 Ppm Vishay - 42C2910 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 270 Kohm, +/1 Percent, 100 Ppm Vishay
42C2910
Cmf70, 270 Kohm, +/1 Percent, 100 Ppm Vishay 42C2910
CMF70, 270 kOhm, +/- 1 Percent, 100 ppm

CMF70, 270 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70270K00FKR6 CMF70270K00FKR6-ND 42C2910
Product Name RES 270K OHM 1W 1% AXIAL Through Hole Resistors Cmf70, 270 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details