Vishay Intertechnology, Inc. RES 270K OHM 1W 1% AXIAL CMF70270K00FKBF

Description
RES 270Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 270Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270K OHM 1W 1% AXIAL - CMF70270K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1W 1% AXIAL
CMF70270K00FKBF
RES 270K OHM 1W 1% AXIAL CMF70270K00FKBF
RES 270Kohm 1W 1% AXIAL

RES 270Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70270K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70270K00FKBF-ND
Through Hole Resistors CMF70270K00FKBF-ND
270 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf70, 270 Kohm, +/1 Percent, 100 Ppm Vishay - 42C2909 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 270 Kohm, +/1 Percent, 100 Ppm Vishay
42C2909
Cmf70, 270 Kohm, +/1 Percent, 100 Ppm Vishay 42C2909
CMF70, 270 kOhm, +/- 1 Percent, 100 ppm

CMF70, 270 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70270K00FKBF CMF70270K00FKBF-ND 42C2909
Product Name RES 270K OHM 1W 1% AXIAL Through Hole Resistors Cmf70, 270 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details