Vishay Intertechnology, Inc. RES 270K OHM 1W .1% AXIAL CMF70270K00BEEK

Description
RES 270Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 270Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270K OHM 1W .1% AXIAL - CMF70270K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1W .1% AXIAL
CMF70270K00BEEK
RES 270K OHM 1W .1% AXIAL CMF70270K00BEEK
RES 270Kohm 1W .1% AXIAL

RES 270Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70270K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70270K00BEEK-ND
Through Hole Resistors CMF70270K00BEEK-ND
270 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70270K00BEEK CMF70270K00BEEK-ND
Product Name RES 270K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details