Vishay Intertechnology, Inc. RES 270K OHM 1W .1% AXIAL CMF70270K00BEEB

Description
RES 270Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 270Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270K OHM 1W .1% AXIAL - CMF70270K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1W .1% AXIAL
CMF70270K00BEEB
RES 270K OHM 1W .1% AXIAL CMF70270K00BEEB
RES 270Kohm 1W .1% AXIAL

RES 270Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70270K00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70270K00BEEB-ND
Through Hole Resistors CMF70270K00BEEB-ND
270 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70270K00BEEB CMF70270K00BEEB-ND
Product Name RES 270K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details