Vishay Intertechnology, Inc. RES 270K OHM 1W .1% AXIAL CMF70270K00BEBF

Description
RES 270Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 270Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270K OHM 1W .1% AXIAL - CMF70270K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1W .1% AXIAL
CMF70270K00BEBF
RES 270K OHM 1W .1% AXIAL CMF70270K00BEBF
RES 270Kohm 1W .1% AXIAL

RES 270Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70270K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70270K00BEBF-ND
Through Hole Resistors CMF70270K00BEBF-ND
270 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf70, 270 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C2904 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 270 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C2904
Cmf70, 270 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C2904
CMF70, 270 kOhm, +/- 0.1 Percent, 25 ppm

CMF70, 270 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70270K00BEBF CMF70270K00BEBF-ND 42C2904
Product Name RES 270K OHM 1W .1% AXIAL Through Hole Resistors Cmf70, 270 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details