Vishay Intertechnology, Inc. RES 25 OHM 1W 1% AXIAL CMF7025R000FKEB

Description
RES 25ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 25ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25 OHM 1W 1% AXIAL - CMF7025R000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 1W 1% AXIAL
CMF7025R000FKEB
RES 25 OHM 1W 1% AXIAL CMF7025R000FKEB
RES 25ohm 1W 1% AXIAL

RES 25ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7025R000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7025R000FKEB-ND
Through Hole Resistors CMF7025R000FKEB-ND
25 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF7025R000FKEB CMF7025R000FKEB-ND
Product Name RES 25 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25 ohms 25 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details