Vishay Intertechnology, Inc. RES 25 OHM 1W 1% AXIAL CMF7025R000FKBF

Description
RES 25ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 25ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25 OHM 1W 1% AXIAL - CMF7025R000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 1W 1% AXIAL
CMF7025R000FKBF
RES 25 OHM 1W 1% AXIAL CMF7025R000FKBF
RES 25ohm 1W 1% AXIAL

RES 25ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7025R000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7025R000FKBF-ND
Through Hole Resistors CMF7025R000FKBF-ND
25 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf70, 25 Ohm, +/1 Percent, 100 Ppm Vishay - 42C2855 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 25 Ohm, +/1 Percent, 100 Ppm Vishay
42C2855
Cmf70, 25 Ohm, +/1 Percent, 100 Ppm Vishay 42C2855
CMF70, 25 Ohm, +/- 1 Percent, 100 ppm

CMF70, 25 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7025R000FKBF CMF7025R000FKBF-ND 42C2855
Product Name RES 25 OHM 1W 1% AXIAL Through Hole Resistors Cmf70, 25 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25 ohms 25 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details