Vishay Intertechnology, Inc. RES 25 OHM 1W .5% AXIAL CMF7025R000DHBF

Description
RES 25ohm 1W .5% AXIAL
Request a Quote Datasheet
Description
RES 25ohm 1W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25 OHM 1W .5% AXIAL - CMF7025R000DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 1W .5% AXIAL
CMF7025R000DHBF
RES 25 OHM 1W .5% AXIAL CMF7025R000DHBF
RES 25ohm 1W .5% AXIAL

RES 25ohm 1W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF7025R000DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7025R000DHBF-ND
Through Hole Resistors CMF7025R000DHBF-ND
25 Ohms ±0.5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25 Ohms ±0.5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf70, 25 Ohm, +/0.5 Percent, 50 Ppm Vishay - 42C2850 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 25 Ohm, +/0.5 Percent, 50 Ppm Vishay
42C2850
Cmf70, 25 Ohm, +/0.5 Percent, 50 Ppm Vishay 42C2850
CMF70, 25 Ohm, +/- 0.5 Percent, 50 ppm

CMF70, 25 Ohm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7025R000DHBF CMF7025R000DHBF-ND 42C2850
Product Name RES 25 OHM 1W .5% AXIAL Through Hole Resistors Cmf70, 25 Ohm, +/0.5 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25 ohms 25 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details