Vishay Intertechnology, Inc. RES 25 OHM 1W .1% AXIAL CMF7025R000BHBF

Description
RES 25ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 25ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25 OHM 1W .1% AXIAL - CMF7025R000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 1W .1% AXIAL
CMF7025R000BHBF
RES 25 OHM 1W .1% AXIAL CMF7025R000BHBF
RES 25ohm 1W .1% AXIAL

RES 25ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7025R000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7025R000BHBF-ND
Through Hole Resistors CMF7025R000BHBF-ND
25 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf70, 25 Ohm, +/0.1 Percent, 50 Ppm Vishay - 42C2845 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 25 Ohm, +/0.1 Percent, 50 Ppm Vishay
42C2845
Cmf70, 25 Ohm, +/0.1 Percent, 50 Ppm Vishay 42C2845
CMF70, 25 Ohm, +/- 0.1 Percent, 50 ppm

CMF70, 25 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7025R000BHBF CMF7025R000BHBF-ND 42C2845
Product Name RES 25 OHM 1W .1% AXIAL Through Hole Resistors Cmf70, 25 Ohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25 ohms 25 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details