Vishay Intertechnology, Inc. RES 250 OHM 1W .5% AXIAL CMF70250R00DER6

Description
RES 250ohm 1W .5% AXIAL
Request a Quote Datasheet
Description
RES 250ohm 1W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250 OHM 1W .5% AXIAL - CMF70250R00DER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 1W .5% AXIAL
CMF70250R00DER6
RES 250 OHM 1W .5% AXIAL CMF70250R00DER6
RES 250ohm 1W .5% AXIAL

RES 250ohm 1W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF70250R00DER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70250R00DER6-ND
Through Hole Resistors CMF70250R00DER6-ND
250 Ohms ±0.5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

250 Ohms ±0.5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf70, 250 Ohm, +/0.5 Percent, 25 Ppm Vishay - 42C2879 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 250 Ohm, +/0.5 Percent, 25 Ppm Vishay
42C2879
Cmf70, 250 Ohm, +/0.5 Percent, 25 Ppm Vishay 42C2879
CMF70, 250 Ohm, +/- 0.5 Percent, 25 ppm

CMF70, 250 Ohm, +/- 0.5 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70250R00DER6 CMF70250R00DER6-ND 42C2879
Product Name RES 250 OHM 1W .5% AXIAL Through Hole Resistors Cmf70, 250 Ohm, +/0.5 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 250 ohms 250 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details