Vishay Intertechnology, Inc. RES 250 OHM 1W .5% AXIAL CMF70250R00DEEB

Description
RES 250ohm 1W .5% AXIAL
Request a Quote Datasheet
Description
RES 250ohm 1W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250 OHM 1W .5% AXIAL - CMF70250R00DEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 1W .5% AXIAL
CMF70250R00DEEB
RES 250 OHM 1W .5% AXIAL CMF70250R00DEEB
RES 250ohm 1W .5% AXIAL

RES 250ohm 1W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF70250R00DEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70250R00DEEB-ND
Through Hole Resistors CMF70250R00DEEB-ND
250 Ohms ±0.5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

250 Ohms ±0.5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70250R00DEEB CMF70250R00DEEB-ND
Product Name RES 250 OHM 1W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 250 ohms 250 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers