Vishay Intertechnology, Inc. RES 250 OHM 1W 0.1% AXIAL CMF70250R00BHR6

Description
RES 250ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 250ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250 OHM 1W 0.1% AXIAL - CMF70250R00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 1W 0.1% AXIAL
CMF70250R00BHR6
RES 250 OHM 1W 0.1% AXIAL CMF70250R00BHR6
RES 250ohm 1W 0.1% AXIAL

RES 250ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70250R00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70250R00BHR6-ND
Through Hole Resistors CMF70250R00BHR6-ND
250 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

250 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf70, 250 Ohm, +/0.1 Percent, 50 Ppm Vishay - 42C2875 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 250 Ohm, +/0.1 Percent, 50 Ppm Vishay
42C2875
Cmf70, 250 Ohm, +/0.1 Percent, 50 Ppm Vishay 42C2875
CMF70, 250 Ohm, +/- 0.1 Percent, 50 ppm

CMF70, 250 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70250R00BHR6 CMF70250R00BHR6-ND 42C2875
Product Name RES 250 OHM 1W 0.1% AXIAL Through Hole Resistors Cmf70, 250 Ohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 250 ohms 250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers