Vishay Intertechnology, Inc. RES 250 OHM 1W .1% AXIAL CMF70250R00BHBF

Description
RES 250ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 250ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250 OHM 1W .1% AXIAL - CMF70250R00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 1W .1% AXIAL
CMF70250R00BHBF
RES 250 OHM 1W .1% AXIAL CMF70250R00BHBF
RES 250ohm 1W .1% AXIAL

RES 250ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70250R00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70250R00BHBF-ND
Through Hole Resistors CMF70250R00BHBF-ND
250 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

250 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf70, 250 Ohm, +/0.1 Percent, 50 Ppm Vishay - 96B4476 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 250 Ohm, +/0.1 Percent, 50 Ppm Vishay
96B4476
Cmf70, 250 Ohm, +/0.1 Percent, 50 Ppm Vishay 96B4476
CMF70, 250 Ohm, +/- 0.1 Percent, 50 ppm

CMF70, 250 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70250R00BHBF CMF70250R00BHBF-ND 96B4476
Product Name RES 250 OHM 1W .1% AXIAL Through Hole Resistors Cmf70, 250 Ohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 250 ohms 250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details